EN
  • EN
  • DE

LTC4253CGN#TRPBF

Part No LTC4253CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Hot Swap Controller, Sequencer 1 Channel -48V 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC4253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879854-LTC4253CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4253CGN#TRPBF CAD Model

Description

Product Overview: LTC4253CGN#TRPBF

The LTC4253CGN#TRPBF from Analog Devices Inc. is a high-performance negative voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. This integrated circuit is designed to control the power supply to electronic components on a board, protecting both the load and the backplane from the effects of short circuits, overcurrent conditions, and other electrical anomalies that can occur during insertion or removal.

Key Features

  • Negative Voltage Operation: This device is specifically crafted to manage negative supply voltages, making it suitable for systems that require a negative voltage rail.
  • Adjustable Current Limit: The LTC4253CGN#TRPBF provides an adjustable current limit feature, ensuring that the power drawn by the board does not exceed a predefined level, thus protecting the circuit from damage caused by overcurrent conditions.
  • Overcurrent Protection: With its robust overcurrent protection, this Hot Swap controller helps prevent damage to the electronic components and the power source in the event of a short circuit or excessive power draw.
  • Fast Response Time: The device is engineered to react quickly to fault conditions, providing rapid protection and minimizing the risk of system failure.
  • Electronic Circuit Breaker: The LTC4253CGN#TRPBF functions as an electronic circuit breaker, interrupting the power supply when a fault is detected, thereby safeguarding the system.
  • Multi-Function Timer: It includes a multi-function timer for controlling the fault response time, allowing for a tailored protection scheme based on the specific requirements of the application.
  • Compact Package: The controller is available in a compact 16-lead SSOP package, which saves board space and is suitable for dense circuit designs.

Applications

The LTC4253CGN#TRPBF is ideal for a wide range of applications, particularly in telecom and networking equipment where negative voltages are common. It can also be used in industrial systems and other applications that require controlled insertion and removal of electronic boards.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC4253CGN#TRPBF is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable operation in a variety of conditions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,897 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess