The LTC4236CUFD-2#TRPBF is a high-performance, Hot Swap™ controller integrated circuit (IC) from Analog Devices Inc. This advanced component is designed to allow safe board insertion and removal from a live backplane. It provides a controlled ramp-up of the output voltage to prevent glitches on the power bus, inrush current, or damage to the connectors and system components. This makes it an ideal choice for use in servers, data centers, and telecommunications equipment where system maintenance and upgrades require hot-swap capabilities.
Key Features
- Hot Swap Controller: Enables safe insertion and extraction of electronic boards from a live power supply or backplane.
- Wide Operating Voltage Range: Supports systems with supply voltages from 2.9V to 15V, providing versatility for different design requirements.
- Adjustable Current Limit: The current threshold can be set to meet specific application needs, protecting both the power source and the electronic components.
- Overcurrent and Overvoltage Protection: Enhances system reliability by preventing damage due to excessive current or voltage conditions.
- Power Good Output: Offers a signal that indicates when the output voltage is within a specified range, ensuring stable system operation.
- Compact Package: Housed in a 24-lead QFN package, it occupies minimal board space and is suitable for high-density designs.
Applications
The LTC4236CUFD-2#TRPBF is widely used in various applications that require robust power management and system protection. These include:
- Server Backplanes
- Telecommunications Equipment
- Network Routers and Switches
- Industrial Systems
- RAID Systems
- High-Availability Systems
Ordering Information
The LTC4236CUFD-2#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates automated assembly processes. This product is RoHS compliant and adheres to industry standards for environmental responsibility and user safety.
About Analog Devices Inc.
Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and digital signal processing integrated circuits (ICs). Their products are known for their high quality, reliability, and state-of-the-art technology, which makes them a preferred choice for engineers and designers across a wide range of industries.