EN
  • EN
  • DE

LTC4232IDHC-1#PBF

Part No LTC4232IDHC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 16-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Features Thermal Limit
Maximum Operating Temperature 85 °C
Max Output Current 5 A
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Mount Surface Mount
Number of Channels 1
Number of Pins 16
Operating Supply Current 1.6 mA
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 987315-LTC4232IDHC-1#PBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4232IDHC-1#PBF CAD Model

Description

Product Overview: LTC4232IDHC-1#PBF by Analog Devices Inc.

The LTC4232IDHC-1#PBF is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to cater to the demanding requirements of hot swap applications. This IC enables safe board insertion and extraction from a live backplane by controlling the power to the board without causing glitches on the power bus. It is particularly suitable for systems that require a reliable power distribution and management solution.

Key Features

  • Hot Swap Controller: The LTC4232IDHC-1#PBF is engineered to manage the inrush current during system insertion, minimizing the risk of damage and ensuring a smooth power-up sequence.
  • Wide Operating Voltage Range: This device operates over a wide range of input voltages from 2.9V to 29V, making it versatile for various applications and system voltages.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility and protection for different load conditions.
  • Overcurrent and Overvoltage Protection: It includes features to protect the system from overcurrent and overvoltage conditions, enhancing the overall reliability of the application.
  • Multi-Function Timer: An onboard multi-function timer offers programmable overcurrent auto-retry and circuit breaker functionalities.
  • Compact Package: Housed in a compact DHC package, the LTC4232IDHC-1#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC4232IDHC-1#PBF is ideal for a wide range of applications, including but not limited to:

  • Server and Storage Systems
  • Network Routers and Switches
  • Industrial Computers
  • Telecommunications Equipment

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC4232IDHC-1#PBF is manufactured to meet the highest industry standards, ensuring that it performs consistently across various temperature ranges and environmental conditions. The product is RoHS compliant and is designed with the robustness expected of a leading semiconductor provider.

With its comprehensive set of features and protections, the LTC4232IDHC-1#PBF from Analog Devices Inc. stands out as a top choice for designers who require a reliable hot swap controller for their critical power management needs.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6479 $50.5916
10+ $10.3778 $103.7780
15+ $10.0535 $150.8025
21+ $9.7292 $204.3132
27+ $9.4049 $253.9323
36+ $8.4320 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,333 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess