EN
  • EN
  • DE

LTC4229CG#PBF

Part No LTC4229CG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24SSOP / Hot Swap Controller, OR Controller 1 Channel General Purpose 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2 mA
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number LTC4229
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 59
Win Source Part Number 1072501-LTC4229CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4229CG#PBF CAD Model

Description

Analog Devices Inc. LTC4229CG#PBF - Hot Swap Controller

The LTC4229CG#PBF from Analog Devices Inc. is an advanced hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit provides a robust solution for managing the inrush current of high-capacity capacitors and ensuring electronic circuit protection in complex systems.

With its wide operating voltage range of 2.9V to 18V, the LTC4229CG#PBF is suitable for a variety of applications including servers, RAID systems, and telecom equipment. This hot swap controller is capable of controlling the gate voltage of an external N-channel MOSFET to allow a smooth and controlled power-up, thereby reducing the risk of damage due to current surges.

Key features of the LTC4229CG#PBF include:

  • Dual-Level Overcurrent Protection: This device offers a fast response to overcurrent events, as well as a slower, timed response for controlled circuit protection.
  • Adjustable Inrush Current Control: Users can set the inrush current limit by adjusting external components, allowing for a tailored response to specific system requirements.
  • Under-Voltage and Over-Voltage Protection: The LTC4229CG#PBF ensures that the supply voltage remains within safe operating levels, preventing damage to sensitive electronic components.
  • Power Good Output: This output signal can be used to enable downstream converters, ensuring that power is only applied when it is safe to do so.
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect against overheating conditions.

The LTC4229CG#PBF comes in a compact 16-lead SSOP package, making it ideal for space-constrained applications. Its rugged design and comprehensive set of features make it a reliable choice for system designers looking to enhance the durability and longevity of their power management systems.

Whether you're designing enterprise-level equipment or high-performance computing hardware, the LTC4229CG#PBF from Analog Devices Inc. provides the necessary protection and control for seamless integration and operation within your electrical systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess