EN
  • EN
  • DE

LTC4215CGN#TRPBF

Part No LTC4215CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC4215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879820-LTC4215CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4215CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC4215CGN#TRPBF Hot Swap Controller

The LTC4215CGN#TRPBF from Analog Devices Inc. is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) allows a board to be safely hot-swapped - that is, inserted or removed from a system without the need to power down the system. It is housed in a compact 16-lead SSOP (Shrink Small Outline Package) and is characterized by its robust feature set that ensures protection and seamless operation in high-availability systems.

At the heart of its functionality, the LTC4215CGN#TRPBF provides controlled power-up sequencing, which is vital for preventing damage to connectors, backplanes, and power supply circuits. It achieves this by limiting inrush current during the insertion process. The IC's adjustable overcurrent and circuit breaker functionalities are essential for protecting the system against short circuits and excessive loads. These features work together to prevent damage to the host device and ensure continuous operation even under fault conditions.

The LTC4215CGN#TRPBF also includes a range of diagnostic features that provide valuable feedback to the system. This includes current monitoring, which allows for real-time observation of the load current, and fault indication, which signals the presence of overcurrent, overtemperature, or power supply issues. These diagnostics help in preventive maintenance and quick troubleshooting, enhancing the reliability and longevity of the system.

Additional features of this hot swap controller include undervoltage and overvoltage protection, which safeguard the board against abnormal voltage conditions. The IC also has a daisy-chainable fault output, which allows multiple devices to be connected in series, providing a mechanism for coordinated fault management across multiple boards or systems.

Overall, the LTC4215CGN#TRPBF is an essential component for applications requiring hot swap capabilities, such as servers, RAID systems, and telecommunications equipment. Its robust protection features, diagnostic capabilities, and compact package make it an excellent choice for designers looking to enhance system availability and maintainability.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3494 $52.1928
29+ $3.5688 $103.4952
44+ $3.4572 $152.1168
60+ $3.3457 $200.7420
78+ $3.2342 $252.2676
104+ $2.8996 $301.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,448 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess