The LTC4156EUFD#PBF is a high-performance, dual-input PowerPath manager with an integrated battery charger designed by Analog Devices Inc. This advanced component is engineered to efficiently manage power distribution from multiple sources while providing a seamless charging experience for portable devices.
Key Features
- PowerPath Control: The LTC4156EUFD#PBF allows for automatic transitioning between multiple power sources such as USB and wall adapters, ensuring that the most efficient power path is always selected.
- Battery Charger: It comes with a high-precision battery charger that supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4 batteries.
- Programmable Charge Rate: The charging current can be programmed to suit the needs of various battery sizes and requirements, providing flexibility and optimization for battery life and performance.
- Instant-On Operation: Designed to power the system immediately when a battery is installed, even if the battery is deeply discharged.
- Thermal Regulation: This feature prevents overheating by automatically reducing charge current under high temperature conditions.
Applications
The LTC4156EUFD#PBF is ideal for a range of applications that require efficient power management and charging, such as portable medical devices, handheld instruments, and industrial devices. Its robust design and feature set make it suitable for any application where reliable power management is critical.
Technical Specifications
| Parameter |
Value |
| Package |
28-Lead (4x5) QFN |
| Input Voltage Range |
4.35V to 5.5V |
| Charge Current Programmability |
Up to 3.5A |
| Operating Temperature Range |
-40°C to +85°C |
The LTC4156EUFD#PBF by Analog Devices Inc. represents a cutting-edge solution for power management challenges, ensuring devices operate efficiently and batteries are charged safely and effectively.