EN
  • EN
  • DE

LTC4098EUDC-1#TRPBF

Part No LTC4098EUDC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 20QFN / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC4098
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879815-LTC4098EUDC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4098EUDC-1#TRPBF CAD Model

Description

The LTC4098EUDC-1#TRPBF is an advanced, high-efficiency power management IC designed by Analog Devices Inc. This versatile product is engineered to cater to the demanding needs of portable electronic devices that require reliable charging and power management solutions.

Key Features

  • Integrated Charger: The device features an autonomous power manager and battery charger with PowerPath™ control, ensuring that the load is powered efficiently while simultaneously charging the battery.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it suitable for a variety of power sources, from USB ports to high-voltage power adapters.
  • Multiple Battery Chemistry Support: The LTC4098EUDC-1#TRPBF is designed to work with a range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, offering flexibility for different application requirements.
  • Instant-On Operation: The device's Instant-On feature ensures that the system remains operational even with a dead or missing battery when external power is available.
  • Thermal Regulation: To maintain optimal performance and safety, the product includes thermal regulation that prevents overheating during the charging process.

Applications

The LTC4098EUDC-1#TRPBF is ideal for a wide range of portable devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Medical Devices
  • Portable Industrial and Test Equipment

Technical Specifications

The product comes in a compact, 24-lead QFN package and is characterized by the following technical specifications:

  • Input Voltage Range: 4.4V to 20V
  • Charge Current Programmability up to 2A
  • High-Efficiency Synchronous Buck-Boost DC/DC Converter
  • Automatic Load Prioritization between Battery and External Power
  • Protections: Overvoltage, Overcurrent, and Thermal Protection

Quality and Reliability

Analog Devices Inc. ensures that the LTC4098EUDC-1#TRPBF meets the highest quality and reliability standards, providing a robust power management solution that designers can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3374 $112.6748
3+ $46.2254 $138.6762
4+ $44.7817 $179.1268
6+ $43.3368 $260.0208
7+ $41.8919 $293.2433
10+ $37.5583 $375.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess