EN
  • EN
  • DE

LTC4097EDDB#TRPBF

Part No LTC4097EDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description LTC4097 - USB/Wall Adapter Standalone Li-Ion/Polymer Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Charge Current 1.2 A
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Input Voltage 4.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.25 V
Number of Cells 1
Number of Pins 12
Output Voltage 4.2 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1072487-LTC4097EDDB#TRPBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4097EDDB#TRPBF CAD Model

Description

The LTC4097EDDB#TRPBF is a sophisticated, highly integrated battery charging and power management solution from Analog Devices Inc., tailored for modern portable applications. This compact device, housed in a small DFN package, offers a rich set of features designed to efficiently manage the charging of single-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Advanced Charging Algorithm: The LTC4097EDDB#TRPBF utilizes a precision algorithm to optimize the charging cycle, ensuring a fast and safe charge for your battery, prolonging its lifespan.
  • Programmable Charge Current: Users can set the charge current from 50mA to 950mA, allowing flexibility to match the needs of different battery capacities and sizes.
  • Integrated PowerPath Management: This feature allows the device to seamlessly manage power between the battery and the load, ensuring uninterrupted operation even when the battery is being charged.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4097EDDB#TRPBF includes thermal regulation, which reduces charge current if the device temperature becomes too high.
  • Automatic Recharge: The charging circuitry automatically initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped up and ready for use.

Applications

The LTC4097EDDB#TRPBF is ideal for a wide range of portable applications, including:

  • Handheld devices
  • Portable medical equipment
  • Personal navigation devices
  • Wireless speakers and headphones
  • And other USB-powered gadgets

Product Specifications

Part Number LTC4097EDDB#TRPBF
Package 10-DFN (3x3)
Input Voltage Range 4.25V - 5.5V
Charge Current Range 50mA - 950mA

With its comprehensive feature set and compact form factor, the LTC4097EDDB#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable and efficient power management solution into their portable electronic devices.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess