EN
  • EN
  • DE

LTC2963IUDC-1#PBF

Part No LTC2963IUDC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open-Drain or Push-Pull Channel 20-QFN (3x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LTC2963
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924439-LTC2963IUDC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2963IUDC-1#PBF CAD Model

Description

Product Overview: LTC2963IUDC-1#PBF from Analog Devices Inc.

The LTC2963IUDC-1#PBF is a high-performance voltage monitor and supervisor IC, designed and manufactured by Analog Devices Inc., a leader in the field of precision analog microelectronics. This advanced component is engineered to ensure system reliability and stability by providing accurate monitoring of supply voltages in a wide range of electronic applications.

Key Features:

  • Voltage Monitoring Range: The LTC2963IUDC-1#PBF is capable of monitoring voltage levels from 2.5V up to 36V, making it an ideal choice for a variety of power systems.
  • Adjustable Thresholds: It offers user-adjustable voltage thresholds, allowing for precise voltage supervision tailored to specific application needs.
  • Low Quiescent Current: With its low quiescent current, this device is highly efficient, ensuring minimal power consumption when in operation.
  • High Accuracy: The LTC2963IUDC-1#PBF provides high accuracy voltage monitoring, which is crucial for sensitive electronic circuits and systems.
  • Wide Operating Temperature Range: This device is designed to operate reliably over an industrial temperature range, from -40°C to +125°C, ensuring performance in harsh environments.
  • Configurable Outputs: It features configurable outputs that can be set as either push-pull or open-drain, providing flexibility in signaling and interfacing with other system components.

Applications:

The LTC2963IUDC-1#PBF is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered equipment
  • Data storage systems

Package and Quality:

The device comes in a compact, 12-lead QFN package, ensuring a minimal footprint on the PCB while offering robust physical protection and good thermal performance. The LTC2963IUDC-1#PBF is also RoHS compliant and adheres to the highest quality standards set by Analog Devices Inc., reflecting the company's commitment to providing reliable and high-performance components for advanced electronic systems.

With its comprehensive feature set and robust design, the LTC2963IUDC-1#PBF voltage monitor from Analog Devices Inc. is a versatile solution for any application where precise voltage supervision is critical to system integrity and performance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5294 $67.5294
3+ $55.4088 $166.2264
4+ $53.6775 $214.7100
5+ $51.9461 $259.7305
6+ $50.2136 $301.2816
8+ $45.0196 $360.1568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess