EN
  • EN
  • DE

LTC2938IDE#TRPBF

Part No LTC2938IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPPLY MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Four Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC2938
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879511-LTC2938IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2938IDE#TRPBF CAD Model

Description

Product Overview: LTC2938IDE#TRPBF

The LTC2938IDE#TRPBF is a versatile power supply monitor and sequencer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. Engineered to ensure reliable system operation, this component is essential for managing multiple power rails in complex electronic systems.

Key Features

  • Power Supply Monitoring: The LTC2938IDE#TRPBF offers precision monitoring of up to four power supply voltages, ensuring that each supply is within its specified range for safe operation.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the monitored supplies, providing control over the order in which system components are activated or shut down to prevent damage or data corruption.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout, which allows the user to set the duration for which the system remains in a reset state after a fault is detected.
  • Flexible Configuration: Configuration of the LTC2938IDE#TRPBF is made easy with the use of external resistors or through the I²C/SMBus interface, offering flexibility for various application requirements.
  • Compact Package: The product comes in a compact 14-lead DFN package, which is suitable for space-constrained applications without compromising performance.

Applications

The LTC2938IDE#TRPBF is ideal for a range of applications that require precise power management, such as:

  • Telecommunications
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2938IDE#TRPBF is built to meet high standards, ensuring stable operation in a variety of conditions and extending the lifespan of the electronic systems it is integrated into.

Environmental Compliance

This product is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s dedication to environmental responsibility and the production of eco-friendly components.

Whether you are designing a new system or upgrading an existing one, the LTC2938IDE#TRPBF by Analog Devices Inc. offers the performance, precision, and reliability needed to manage your power supplies effectively.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess