EN
  • EN
  • DE

LTC2935CDC-2#TRMPBF

Part No LTC2935CDC-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 0 V
Number of Pins 8
Number of Voltages Monitored 1
Packaging Cut Tape
Radiation Hardening No
REACH SVHC No SVHC
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Schedule B 8542390000, 8542390000
Threshold Voltage 3.3 V
Type Multi-Voltage Supervisor
Win Source Part Number 1072253-LTC2935CDC-2#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2935CDC-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2935CDC-2#TRMPBF - Ultra-Low Power Voltage Monitor

The LTC2935CDC-2#TRMPBF from Analog Devices Inc. is a highly integrated and precise ultra-low power voltage monitor designed to protect sensitive electronic equipment from harmful voltage fluctuations. This compact and robust device is an essential component for system designers looking to enhance the reliability and performance of their power management systems.

With its precision monitoring of supply voltages as low as 1.5V, the LTC2935 is a versatile solution suitable for a wide range of applications, including portable devices, automotive electronics, and industrial control systems. The device offers four selectable threshold voltages, allowing users to tailor the monitoring function to specific system requirements. This feature ensures that the system operates within safe voltage levels, thereby preventing potential damage caused by under-voltage or over-voltage conditions.

One of the standout features of the LTC2935 is its ultra-low quiescent current, making it an ideal choice for battery-powered applications where power efficiency is critical. The device's low power consumption helps to extend battery life, ensuring that systems remain operational for longer periods without the need for frequent recharging or battery replacement.

The LTC2935CDC-2#TRMPBF is offered in a compact 6-lead DFN package, which is highly suited for space-constrained applications. The small footprint of the device allows it to be easily integrated into existing designs without requiring significant layout changes.

For ease of use, the LTC2935 includes a built-in hysteresis feature that prevents false triggering due to transient voltage fluctuations, enhancing system stability. Additionally, the device provides a reset output signal that can be used to initiate corrective actions, such as a system reset or shutdown, when an out-of-tolerance voltage condition is detected.

In summary, the LTC2935CDC-2#TRMPBF from Analog Devices Inc. is a reliable and efficient solution for voltage monitoring in a variety of electronic systems. Its low power consumption, adjustable threshold levels, and compact size make it a highly attractive choice for designers focused on creating robust and power-efficient applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess