EN
  • EN
  • DE

LTC2915ITS8-1#TRMPBF

Part No LTC2915ITS8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Supervisor Open Drain or Open Collector Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2915ITS8-1#TRMPBF-ND, LTC2915ITS81TRMPBF, LTC2915ITS8-1#TRMPBFDKR, LTC2915ITS8-1#TRMPBFTR, LTC2915ITS8-1#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844736-LTC2915ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2915ITS8-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2915ITS8-1#TRMPBF Voltage Supervisor

The LTC2915ITS8-1#TRMPBF from Analog Devices Inc. is a versatile single voltage supervisor designed to monitor a single voltage condition in a wide range of applications. Its compact form factor, high precision, and robust feature set make it an ideal choice for system designers looking to ensure the reliability and stability of their power supply systems.

This supervisor IC comes in a space-saving TSOT-23 package, making it suitable for space-constrained applications. It is designed to monitor a positive voltage rail and provide a reset signal to microcontrollers and other digital systems in the event of a voltage fault condition. The LTC2915ITS8-1#TRMPBF is characterized by its precision monitoring of undervoltage (UV) and overvoltage (OV) conditions, ensuring that the system operates within its specified voltage range.

One of the key features of this product is its programmable threshold levels. Users can set the undervoltage and overvoltage trip points with external resistors, allowing for a high degree of customization to match specific system requirements. This flexibility is complemented by an adjustable reset timeout period, which can be configured to provide a proper reset signal duration, ensuring the system has ample time to recover from fault conditions.

The LTC2915ITS8-1#TRMPBF also offers a low supply current, making it an energy-efficient choice for battery-powered devices. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. Additionally, it features a manual reset input, allowing for a system reset to be triggered by an external event or user intervention.

With its robust voltage monitoring capabilities and customizable settings, the LTC2915ITS8-1#TRMPBF is an excellent solution for applications such as portable devices, automotive electronics, data storage systems, and industrial control systems where precise voltage supervision is critical for the safe and reliable operation of electronic equipment.

Overall, the LTC2915ITS8-1#TRMPBF from Analog Devices Inc. represents a smart investment for any designer seeking a high-quality, flexible, and reliable voltage supervision solution.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2961 $58.0727
15+ $6.8071 $102.1065
23+ $6.5944 $151.6712
32+ $6.3817 $204.2144
41+ $6.1689 $252.9249
55+ $5.5308 $304.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,665 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess