EN
  • EN
  • DE

LTC2913IMS-2#PBF

Part No LTC2913IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 2 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2913IMS-2#PBF,LTC2913IMS2PBF
Standard Package 50
Win Source Part Number 1204954-LTC2913IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2913IMS-2#PBF CAD Model

Description

Product Overview: LTC2913IMS-2#PBF by Analog Devices Inc.

The LTC2913IMS-2#PBF is a high-performance, single voltage monitor designed by Analog Devices Inc. to ensure reliability and precision in various applications. This component is housed in a compact MSOP-10 package, making it suitable for space-constrained applications without compromising functionality.

Key Features

  • Voltage Monitoring: The device offers precise monitoring for a single voltage rail, ensuring that the system operates within safe voltage thresholds.
  • Adjustable Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility across different applications.
  • Reset Timing Options: The LTC2913IMS-2#PBF features an adjustable reset timeout period, allowing designers to tailor the monitoring circuit to the system's needs.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system voltages and enhancing its versatility.
  • Low Quiescent Current: The device is optimized for low power consumption, drawing minimal current in its quiescent state, which is beneficial for battery-powered systems.

Applications

The LTC2913IMS-2#PBF is ideal for use in multiple applications, including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Data communication systems
  • Industrial controls
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2913IMS-2#PBF is no exception. This voltage monitor is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

Conclusion

With its precise monitoring capabilities, adjustable settings, and low power consumption, the LTC2913IMS-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a robust voltage monitoring solution into their systems. Its compact form factor and versatility make it an invaluable component for ensuring the safety and stability of electronic systems across a wide range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6704 $62.6816
8+ $12.8578 $102.8624
13+ $12.4560 $161.9280
17+ $12.0542 $204.9214
22+ $11.6524 $256.3528
29+ $10.4470 $302.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess