EN
  • EN
  • DE

LTC2911CTS8-5#TRPBF

Part No LTC2911CTS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL TSOT23-8 / Supervisor Push-Pull, Totem Pole 3 Channel TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 3.086V, Adj, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2911
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879470-LTC2911CTS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2911CTS8-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC2911CTS8-5#TRPBF Voltage Monitor

The LTC2911CTS8-5#TRPBF is a precision voltage monitor designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient device is engineered to safeguard sensitive electronic components by monitoring voltage levels and signaling when they fall outside of predefined thresholds. The LTC2911CTS8-5#TRPBF is a crucial component in ensuring the reliability and stability of a wide range of electronic systems.

Key Features

  • Voltage Threshold: This device comes with a preset threshold voltage of 4.5V, making it suitable for monitoring 5V power supplies and ensuring they remain within safe operating limits.
  • Low Quiescent Current: It boasts an ultra-low quiescent current, which makes it an ideal choice for power-sensitive applications, including portable and battery-operated devices.
  • Adjustable Reset Timeout: The LTC2911CTS8-5#TRPBF offers an adjustable reset timeout feature, providing designers with the flexibility to set the delay period according to the specific needs of their application.
  • Multiple Threshold Accuracy Options: To cater to different requirements, this voltage monitor is available in several threshold accuracy options, ensuring precise monitoring for critical applications.
  • Compact Package: The device is packaged in a space-saving, 6-lead TSOT-23 package, which is highly beneficial for designs where board space is at a premium.

Applications

The LTC2911CTS8-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Computer Systems
  • Network Servers
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Systems
  • Medical Devices

With its precision monitoring and low power consumption, the LTC2911CTS8-5#TRPBF from Analog Devices Inc. ensures that electronic systems operate reliably and efficiently, minimizing the risk of damage due to voltage fluctuations. Its compact form factor and flexible features make it an excellent choice for designers looking to incorporate voltage monitoring capabilities into their next project.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1630 $82.3260
4+ $33.7757 $135.1028
6+ $32.7200 $196.3200
8+ $31.6643 $253.3144
10+ $30.6087 $306.0870
13+ $27.4428 $356.7564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess