EN
  • EN
  • DE

LTC2909ITS8-2.5#TRMPBF

Part No LTC2909ITS8-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 0.5V 3 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 500 mV
Number of Pins 8
Number of Voltages Monitored 3
Packaging Tape & Reel (TR)
Reset Active Low
RoHS Compliant
Schedule B 8542390000, 8542390000
Threshold Voltage 2.213 V
Type Multi-Voltage Supervisor
Win Source Part Number 1072231-LTC2909ITS8-2.5#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2909ITS8-2.5#TRMPBF CAD Model

Description

Product Overview: LTC2909ITS8-2.5#TRMPBF by Analog Devices Inc.

The LTC2909ITS8-2.5#TRMPBF is a precision monitoring device designed by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the LTC2909 series, which provides reliable voltage monitoring solutions for a variety of applications. The LTC2909ITS8-2.5#TRMPBF is engineered to monitor a fixed voltage threshold of 2.5V, making it suitable for ensuring the proper operation of 2.5V power supplies and systems.

Key Features

  • Precision Voltage Monitoring: The device offers a tight threshold accuracy of ±1.5%, which is essential for sensitive electronic applications where voltage levels must be maintained within strict limits.
  • Low Power Consumption: With its quiescent current of only 30µA, the LTC2909ITS8-2.5#TRMPBF is optimized for battery-powered and portable devices, helping to extend battery life.
  • Adjustable Reset Timeout: The product includes an externally adjustable reset timeout period, allowing designers to set the delay for the reset signal as required by their specific application.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environmental conditions.
  • Compact Package: The device comes in a space-saving, 6-lead TSOT-23 package, which is ideal for use in space-constrained applications.

Applications

  • Power Supply Monitoring
  • Portable and Battery-Powered Equipment
  • Microprocessor/DSP/FPGA System Monitoring
  • Automotive Systems
  • Data Storage Systems
  • Telecommunications

The LTC2909ITS8-2.5#TRMPBF is equipped with a glitch filter to ensure that only true under-voltage conditions trigger the reset, avoiding false triggering due to transient noise. The device's output is a push-pull reset signal, which eliminates the need for an external pull-up resistor and simplifies design. Supplied in tape and reel packaging, this product is also well-suited for automated manufacturing processes, ensuring ease of integration into mass-produced electronic systems.

Analog Devices Inc. has designed the LTC2909ITS8-2.5#TRMPBF with the precision and reliability expected from a leading semiconductor manufacturer, making it an excellent choice for critical system voltage monitoring applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6556 $58.2780
11+ $9.5636 $105.1996
17+ $9.2648 $157.5016
23+ $8.9659 $206.2157
29+ $8.6670 $251.3430
39+ $7.7704 $303.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess