EN
  • EN
  • DE

LTC2903IS6-B1#TRMPBF

Part No LTC2903IS6-B1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector 4 Channel TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2903IS6-B1#PBF, LTC2903IS6-B1#PBF-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924422-LTC2903IS6-B1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-B1#TRMPBF CAD Model

Description

Product Overview: LTC2903IS6-B1#TRMPBF by Analog Devices Inc.

The LTC2903IS6-B1#TRMPBF is a precision quad voltage monitor designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact component is essential for systems that require monitoring of multiple supply voltages to ensure reliable operation.

Key Features

  • Voltage Monitoring: The LTC2903IS6-B1#TRMPBF can monitor four voltage thresholds, making it an ideal solution for systems with multiple power supply rails.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring via external resistive dividers, providing flexibility for various applications.
  • Low Power Consumption: The device has been optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Reset Timeout: It features an adjustable reset timeout period, which can be configured to meet the requirements of specific systems.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial and automotive applications.
  • Package: It comes in a compact 6-lead TSOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC2903IS6-B1#TRMPBF is versatile and can be used in a variety of applications, including:

  • Computer Systems
  • Network Servers
  • Portable/Battery-Powered Equipment
  • Automotive Systems
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2903IS6-B1#TRMPBF is no exception. It is designed to meet the stringent requirements of various industries and undergoes rigorous testing to ensure its performance and reliability.

Ordering Information

The product is available in tape and reel packaging, denoted by the #TRMPBF suffix, which facilitates automated assembly processes, making it a convenient choice for mass production environments.

For those looking to integrate voltage monitoring capabilities into their designs, the LTC2903IS6-B1#TRMPBF from Analog Devices Inc. offers a reliable and flexible solution. Its precision monitoring, low power consumption, and compact form factor make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3756 $68.2536
13+ $9.3336 $121.3368
20+ $9.0425 $180.8500
27+ $8.7503 $236.2581
35+ $8.4592 $296.0720
46+ $7.5837 $348.8502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,098 pieces
In Stock: 5,049 pieces Factory Stock: 5,049 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess