Analog Devices Inc. LTC2901-3CGN#PBF Product Overview
The LTC2901-3CGN#PBF from Analog Devices is a sophisticated quad supply monitor designed to ensure reliable operation of systems by monitoring multiple supply voltages. This precision monitoring device comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications where multiple voltage rails need to be supervised.
Key Features
- Quad Voltage Monitoring: The LTC2901-3CGN#PBF can monitor four different supply voltages simultaneously, making it an ideal choice for complex systems with multiple power rails.
- Adjustable Reset Timeout: The device offers an adjustable reset timeout period, allowing designers to tailor the supervisory circuit to the specific requirements of their system.
- Low Power Consumption: With its low power operation, the LTC2901-3CGN#PBF helps to minimize the overall power consumption of the system, contributing to energy efficiency.
- Wide Operating Temperature Range: The device operates over a broad temperature range, ensuring functionality in various environmental conditions.
- Guaranteed Threshold Accuracy: The voltage thresholds are guaranteed over temperature, providing reliable monitoring under all operating conditions.
Applications
The LTC2901-3CGN#PBF is versatile and can be used in various applications, including:
- Networking Equipment
- Computer Systems
- Industrial Control Systems
- Telecommunications Infrastructure
Technical Specifications
The device features a precise set of technical specifications that include:
- Supply Voltage Range: 2.7V to 5.5V
- Voltage Threshold Options: Factory-programmed thresholds to match popular supply voltages
- Reset Output Stage: Push-pull or open-drain options
- Package Type: 16-lead SSOP
The LTC2901-3CGN#PBF is designed to be a reliable component of any power management system. Its ability to monitor multiple voltages and provide accurate, timely alerts in case of voltage drops or failures makes it an essential part of protecting sensitive electronic systems from damage due to power supply issues.
For designers and engineers looking for a robust supply monitoring solution, the LTC2901-3CGN#PBF from Analog Devices offers the features and reliability necessary to maintain the integrity and performance of their electronic systems.