EN
  • EN
  • DE

LTC2870CUFD#PBF

Part No LTC2870CUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description MS-Interface, RS232/RS485 Multiprotocol Transceiver with Integrated Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Data Rate 20 Mbps
Interface RS-232, RS-422, RS-485
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Drivers 2
Number of Pins 28
Number of Transceivers 1
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 998500-LTC2870CUFD#PBF
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2870CUFD#PBF CAD Model

Description

Analog Devices LTC2870CUFD#PBF High Voltage RS485/RS232 Transceiver

The LTC2870CUFD#PBF from Analog Devices Inc. is a robust and versatile high voltage RS485/RS232 transceiver IC that provides a comprehensive communication solution for industrial applications requiring reliable data transmission. This transceiver is designed to operate in harsh environments and is capable of withstanding voltage levels that are typically found in industrial settings.

Constructed with a thermally enhanced 20-lead QFN package, the LTC2870CUFD#PBF offers a compact and efficient design suitable for space-constrained applications. The device integrates multiple communication interfaces, supporting both RS485 and RS232 protocols, which allows for flexibility in design and reduces the need for additional components on the PCB.

The transceiver is characterized by its impressive data rates, with RS485 speeds up to 20Mbps and RS232 speeds up to 1Mbps, ensuring swift and reliable data exchange. The LTC2870CUFD#PBF features a selectable slew rate for RS485 communication, which helps to reduce electromagnetic interference (EMI) in noise-sensitive applications.

One of the key advantages of the LTC2870CUFD#PBF is its high voltage tolerance, with an integrated ±60V fault protection on the RS485/RS422 receiver inputs and a ±15kV ESD protection on transceiver interface pins. This high level of protection ensures that the device is resilient to electrical overstress and enhances system reliability.

The LTC2870CUFD#PBF also includes multiple driver outputs and receiver inputs, with each driver output and receiver input pair capable of operating in a half-duplex configuration. This feature allows for the creation of multi-point data transmission systems. Additionally, the transceiver provides a logic supply pin (VL) which sets the switching levels of the digital interface to match that of a connected microcontroller or digital system, further simplifying integration.

With its extended temperature range from -40°C to +85°C, the LTC2870CUFD#PBF is suitable for operation in extreme conditions, making it an ideal choice for industrial automation, HVAC systems, and networked communication systems where reliability and performance are paramount.

Overall, the LTC2870CUFD#PBF transceiver from Analog Devices Inc. represents a highly reliable and efficient solution for designers looking to implement RS485 or RS232 communication in their industrial applications.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9230 $59.6150
9+ $11.1538 $100.3842
14+ $10.7692 $150.7688
20+ $10.0000 $200.0000
26+ $9.6154 $250.0004
33+ $9.2308 $304.6164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess