EN
  • EN
  • DE

LTC2862MPS8-2#PBF

Part No LTC2862MPS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879438-LTC2862MPS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862MPS8-2#PBF CAD Model

Description

The LTC2862MPS8-2#PBF from Analog Devices Inc. is a high-quality, robust RS485/RS422 transceiver designed to provide reliable, high-speed data communication with low power requirements. This transceiver is suitable for long-distance and high-noise environments, making it an ideal solution for industrial, networking, and telecommunications applications.

Key Features:

  • High Speed: Supports data rates up to 20Mbps, enabling fast and efficient data transmission.
  • Extended Temperature Range: Operates reliably over a wide temperature range from -40°C to +125°C, ensuring performance in harsh industrial environments.
  • Robust ESD Protection: Features ±15kV Human Body Model (HBM) ESD protection on transceiver input/output pins, providing enhanced durability and reliability.
  • Low Power Shutdown: Offers a low power shutdown mode that significantly reduces power consumption when the transceiver is not in use.
  • Differential Output: The differential output drivers deliver strong signaling in noisy environments, improving signal integrity.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when the inputs are open or shorted, which prevents false signaling on unused or unterminated lines.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunication Infrastructure

The LTC2862MPS8-2#PBF transceiver comes in a compact 8-lead MSOP package, providing a space-efficient solution for PCB layouts. Its integrated features and robust design reduce the need for additional external components, simplifying the design and reducing overall system costs.

Analog Devices Inc. has a reputation for producing high-performance integrated circuits, and the LTC2862MPS8-2#PBF is no exception. With its reliable performance and strong protective features, this transceiver is an excellent choice for any application requiring a high-quality RS485/RS422 communication interface.

For detailed technical specifications, application notes, and support resources, please refer to the manufacturer's official documentation or contact Analog Devices Inc. directly.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess