EN
  • EN
  • DE

LTC2862AHS8-2#TRPBF

Part No LTC2862AHS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196574-LTC2862AHS8-2#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface -Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 250 mV
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC2862AHS8-2#TRPBF CAD Model

Description

Introducing the LTC2862AHS8-2#TRPBF from Analog Devices Inc.

The LTC2862AHS8-2#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication over long distances in industrial environments. This RS485/RS422 transceiver is a part of the LTC2862 series, which is renowned for its resilience against electrical noise, transient voltage spikes, and ground loop challenges commonly encountered in harsh industrial settings.

Key Features:

  • 20Mbps or 250kbps Data Rates: This transceiver can operate at selectable data rates, making it versatile for both high-speed and extended-reach applications.
  • Extended Common Mode Range: The LTC2862AHS8-2#TRPBF can handle common mode voltages from -7V to +12V, exceeding the requirements of the RS485 and RS422 standards, which ensures reliable data transmission even in the presence of ground loop voltages.
  • Robust Electrostatic Discharge (ESD) Protection: It offers ±16kV HBM ESD protection on transceiver input and output pins, safeguarding the device against electrostatic discharges during handling and operation.
  • High Input Impedance: This feature allows for up to 256 transceivers on the bus, facilitating large network topologies without signal degradation.
  • Integrated Receiver Failsafe: The receiver has a built-in failsafe that guarantees a logic-high output if the inputs are unconnected or shorted, ensuring signal integrity and preventing erroneous data transmission.
  • Thermal Shutdown: The LTC2862AHS8-2#TRPBF is equipped with a thermal shutdown mechanism to protect the device from damage due to excessive temperature.

Package and Temperature Range:

The LTC2862AHS8-2#TRPBF comes in an 8-Lead Plastic Small Outline (HSOP) package, which is designed to optimize board space without compromising on thermal performance and power handling capabilities. It is specified for operation from -40°C to 125°C, catering to a wide range of industrial applications that require operation under extreme temperatures.

Applications:

With its robust feature set, the LTC2862AHS8-2#TRPBF is ideally suited for a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Instrumentation Networks
  • Automotive Control Systems
  • Building Automation

In conclusion, the LTC2862AHS8-2#TRPBF from Analog Devices Inc. is a top-tier choice for engineers looking to implement reliable RS485/RS422 communication in environments where durability and performance are paramount.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4511 $57.8643
32+ $3.6523 $116.8736
49+ $3.5382 $173.3718
68+ $3.4240 $232.8320
88+ $3.3099 $291.2712
117+ $2.9674 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess