EN
  • EN
  • DE

LTC2641AIDD-16#PBF

Part No LTC2641AIDD-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196978-LTC2641AIDD-16#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 16
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2641AIDD-16#PBF CAD Model

Description

Product Overview: LTC2641AIDD-16#PBF

The LTC2641AIDD-16#PBF is a high-precision, 16-bit Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog technology. Designed for sophisticated electronics systems, this DAC offers a combination of accuracy, speed, and ease of use that makes it ideal for a wide range of applications, including industrial automation, medical equipment, and digital communication systems.

Key Features

  • Resolution: 16-bit digital-to-analog conversion provides high precision output, allowing for fine-grained control over analog signals.
  • Interface: The LTC2641AIDD-16#PBF features a simple 3-wire SPI-compatible serial interface, which makes it easy to connect to most microcontrollers and digital systems.
  • Power Efficiency: With its low power consumption, this DAC is suitable for battery-powered devices and power-sensitive applications.
  • Stability: The component offers excellent thermal stability and low noise performance, ensuring reliable operation over a wide temperature range.
  • Package: Housed in a compact 10-lead DFN package, the LTC2641AIDD-16#PBF saves valuable board space and is suitable for space-constrained applications.

Performance Specifications

  • Output Range: The DAC provides a flexible reference input, allowing for a wide range of output voltages to match the needs of the target application.
  • Settling Time: Fast settling time ensures quick response to changes in the digital input, making it suitable for dynamic systems that require rapid adjustments to the analog output.
  • Monotonicity: Guaranteed monotonic performance over the entire operating temperature range ensures a predictable and linear response.

Applications

  • Industrial Control Systems
  • Precision Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Medical Devices

The LTC2641AIDD-16#PBF from Analog Devices Inc. represents a blend of high-performance technology with practical features for designers who require a reliable and precise DAC solution. Its robust design and easy integration make it a top choice for engineers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6997 $65.6997
2+ $53.9074 $107.8148
3+ $52.2228 $156.6684
4+ $50.5382 $202.1528
6+ $48.8536 $293.1216
7+ $43.7998 $306.5986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess