EN
  • EN
  • DE

LTC2640CTS8-LZ12#TRPBF

Part No LTC2640CTS8-LZ12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number LTC2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1160920-LTC2640CTS8-LZ12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640CTS8-LZ12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2640CTS8-LZ12#TRPBF Overview

The LTC2640CTS8-LZ12#TRPBF is a high-performance, ultra-tiny, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., a renowned leader in precision signal processing technology. This particular DAC is part of the LTC2640 family, which is known for its low-power operation and compact form factor, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine granularity in the analog output, which is essential for applications requiring precise control and high levels of accuracy.
  • Power Efficiency: Designed for efficiency, the LTC2640CTS8-LZ12#TRPBF operates on a single 2.7V to 5.5V supply, making it suitable for battery-powered devices and low-power applications.
  • Package: It comes in a TSOT-23 package, which is highly compact and suitable for space-constrained PCB designs.
  • Output Range: The DAC provides a rail-to-rail output, which ensures the maximum dynamic range is utilized, offering improved performance over the entire output voltage range.
  • Interface: The device features a simple SPI interface for digital input, making it easy to integrate into a variety of microcontroller-based systems.
  • Temperature Range: With an industrial temperature range, the LTC2640CTS8-LZ12#TRPBF is robust and reliable for use in challenging environmental conditions.

Applications

The LTC2640CTS8-LZ12#TRPBF is versatile and can be used in a wide array of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2640CTS8-LZ12#TRPBF is no exception. It is manufactured to high standards, ensuring reliable performance and longevity even in demanding applications. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

In summary, the LTC2640CTS8-LZ12#TRPBF from Analog Devices Inc. is a compact, efficient, and precise DAC solution, perfect for a multitude of applications where space and power efficiency are critical, without compromising on performance and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess