EN
  • EN
  • DE

LTC2632CTS8-HI10#TRPBF

Part No LTC2632CTS8-HI10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000478-LTC2632CTS8-HI10#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC)
Package Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Operating Temperature 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Product Status Active
Product Status LTC2632
Ultra Librarian 3D Model Ultra Librarian LTC2632CTS8-HI10#TRPBF CAD Model

Description

Analog Devices Inc. LTC2632CTS8-HI10#TRPBF Digital-to-Analog Converter

The LTC2632CTS8-HI10#TRPBF is a high-precision, 10-bit digital-to-analog converter (DAC) product from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This DAC features an integrated, high output drive, and is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications.

One of the standout features of the LTC2632CTS8-HI10#TRPBF is its integrated precision reference, which maintains stability over temperature and time, ensuring accurate output without the need for external components. This not only simplifies the design but also reduces the overall system cost and board space requirements.

The device supports a variety of configurations, including the ability to operate in unbuffered mode or with an internal buffer. This flexibility allows designers to choose the optimal configuration for their specific application, whether it's to minimize power consumption or to drive capacitive loads directly.

Communication with the LTC2632CTS8-HI10#TRPBF is handled via a SPI-compatible serial interface, which enables simple integration with most microcontrollers and digital systems. The interface is designed to support high-speed data transfer while maintaining robust noise immunity, making it suitable for both industrial environments and sensitive audio applications.

With its wide operating temperature range, the LTC2632CTS8-HI10#TRPBF is engineered to perform reliably in harsh conditions, making it an excellent choice for automotive, industrial, and telecommunications equipment. Additionally, its low power consumption is particularly beneficial for battery-powered devices and portable equipment, where energy efficiency is paramount.

Overall, the Analog Devices Inc. LTC2632CTS8-HI10#TRPBF is a versatile and reliable DAC that offers high precision, ease of integration, and robust performance for a variety of applications. Whether you're designing consumer electronics, medical devices, or complex industrial systems, this DAC is engineered to meet the rigorous demands of your projects.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess