EN
  • EN
  • DE

LTC2631AHTS8-LZ12#TRMPBF

Part No LTC2631AHTS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072164-LTC2631AHTS8-LZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631AHTS8-LZ12#TRMPBF CAD Model

Description

Product Overview: LTC2631AHTS8-LZ12#TRMPBF from Analog Devices Inc.

The LTC2631AHTS8-LZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This state-of-the-art component is part of the LTC2631 series, which offers various resolution options and output ranges to suit different requirements. The LTC2631AHTS8-LZ12#TRMPBF variant specifically features a 12-bit resolution, providing fine granularity for analog signal control.

Key Features:

  • Resolution: 12-bit, ensuring detailed and accurate analog output.
  • Interface: I²C-compatible serial interface, facilitating easy integration with a wide variety of microcontrollers and processors.
  • Reference: Integrated precision reference with low drift, maintaining output accuracy over time and temperature.
  • Power Supply: Single 2.7V to 5.5V supply, accommodating a broad range of power environments.
  • Package: Tiny 6-lead TSOT-23 package, ideal for space-constrained applications.
  • Temperature Range: Extended industrial temperature range from -40°C to 125°C, ensuring reliable operation under extreme conditions.

Applications:

The LTC2631AHTS8-LZ12#TRMPBF is versatile and can be used in various applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Process control and automation
  • Medical equipment
  • Automotive systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2631AHTS8-LZ12#TRMPBF is no exception. It is manufactured with rigorous standards, ensuring high reliability and performance consistency. The DAC comes in a RoHS-compliant package, adhering to environmental standards and regulations.

Conclusion:

For designers and engineers looking for a compact, high-precision DAC solution, the LTC2631AHTS8-LZ12#TRMPBF from Analog Devices Inc. represents an excellent choice. With its fine resolution, integrated reference, and robust temperature range, this component is well-suited for sophisticated analog applications where accuracy and stability are paramount.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6978 $120.5604
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess