EN
  • EN
  • DE

LTC2631ACTS8-LZ12#TRMPBF

Part No LTC2631ACTS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Digital to Analog Converter 1 TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2631ACTS8-LZ12#TRMPBFDKR, LTC2631ACTS8-LZ12#TRMPBFCT, LTC2631ACTS8-LZ12#TRMPBFTR, LTC2631ACTS8-LZ12#TRMPBF-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879308-LTC2631ACTS8-LZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631ACTS8-LZ12#TRMPBF CAD Model

Description

Product Overview

The LTC2631ACTS8-LZ12#TRMPBF is a high-precision, single 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver reliable performance in a range of applications requiring digital control over analog outputs. This component is part of the LTC2631 series, which is known for its low power consumption and compact form factor.

Key Features

  • Resolution: The product offers a 12-bit resolution, providing fine granularity for analog output levels, which is essential for applications that demand high precision and accuracy.
  • Output Type: It has a rail-to-rail output which enables the DAC to output voltages close to the supply rails, maximizing the dynamic range available in the system.
  • Package: The LTC2631ACTS8-LZ12#TRMPBF comes in a TSOT-23 package, which is ideal for space-constrained applications due to its small footprint.
  • Power Efficiency: With its low power operation, this DAC is well-suited for battery-powered devices and other power-sensitive applications.
  • Reference: An integrated precision reference conserves board space and simplifies the design by eliminating the need for an external reference component.
  • Interface: The device features a simple SPI-compatible serial interface that enables easy communication with a wide range of microcontrollers and digital systems.

Applications

The LTC2631ACTS8-LZ12#TRMPBF is versatile and can be used in numerous applications, including:

  • Portable instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2631ACTS8-LZ12#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring stable performance across a wide range of environmental conditions. The product is also available in a tape and reel package, making it suitable for automated assembly processes, which is indicated by the #TRMPBF suffix in the product name.

Conclusion

Overall, the LTC2631ACTS8-LZ12#TRMPBF from Analog Devices Inc. represents a robust and efficient solution for systems requiring a compact, high-resolution DAC. Its combination of precision, power efficiency, and ease of integration makes it an excellent choice for designers looking to enhance the analog capabilities of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1986 $55.7874
20+ $5.0860 $101.7200
31+ $4.9271 $152.7401
42+ $4.7682 $200.2644
55+ $4.6092 $253.5060
73+ $4.1324 $301.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess