EN
  • EN
  • DE

LTC2630CSC6-HZ8#TRMPBF

Part No LTC2630CSC6-HZ8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2630 - Single 12-/10-/8-Bit Rail-to-Rail DACs with Integrated Reference in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Differential Output No
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 200 µA
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of D/A Converters 1
Number of Pins 6
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1 B
RoHS Compliant
Schedule B 8542390000
Settling Time 3.7 µs
Supply Type Single
Win Source Part Number 1180110-LTC2630CSC6-HZ8#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2630CSC6-HZ8#TRMPBF CAD Model

Description

Product Overview: LTC2630CSC6-HZ8#TRMPBF

The LTC2630CSC6-HZ8#TRMPBF is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide precision voltage outputs in a compact, 6-lead SC70 package. This particular model is part of the LTC2630 family of DACs which are known for their ease of use and high level of integration.

Key Features

  • Resolution: The LTC2630CSC6-HZ8#TRMPBF offers an 8-bit resolution, allowing for fine-grained analog output control.
  • Output Range: This DAC provides a full-scale output of 2.5V to 5.5V, making it suitable for a wide range of applications that require precise voltage regulation.
  • Package: Housed in a small SC70 package, this component is ideal for space-constrained applications without compromising performance.
  • Interface: It supports a simple SPI interface for communication, ensuring easy integration with most microcontrollers and digital systems.
  • Power Consumption: With a low power operation, the LTC2630CSC6-HZ8#TRMPBF is optimized for battery-powered and power-sensitive applications.
  • Reference: The device includes an integrated precision reference, eliminating the need for external components and simplifying the design process.

Applications

The versatile nature of the LTC2630CSC6-HZ8#TRMPBF makes it an excellent choice for a variety of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2630CSC6-HZ8#TRMPBF is manufactured to the highest standards, ensuring consistent performance and durability in demanding environments. Each unit is rigorously tested to meet the stringent requirements set by the industry.

Conclusion

In summary, the LTC2630CSC6-HZ8#TRMPBF from Analog Devices Inc. is a highly integrated, efficient, and reliable DAC solution suitable for a wide range of applications. Its small footprint, ease of use, and integrated features make it an excellent choice for designers looking to add precision analog voltage outputs to their digital systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess