EN
  • EN
  • DE

LTC2607IDE-1#PBF

Part No LTC2607IDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Number of D/A Converters 2
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±19, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2607
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2607IDE1PBF,-2735-LTC2607IDE-1#PBF
Standard Package 91
Win Source Part Number 1072155-LTC2607IDE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2607IDE-1#PBF CAD Model

Description

Analog Devices Inc. LTC2607IDE-1#PBF Dual 16-Bit I2C VOUT DACs with 10ppm/°C Reference

The LTC2607IDE-1#PBF is a high-precision, dual 16-bit Digital-to-Analog Converter (DAC) component designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This integrated circuit (IC) offers a perfect solution for demanding applications that require high accuracy and stability in digital-to-analog conversions.

Featuring a built-in precision reference with a low temperature coefficient of just 10ppm/°C, the LTC2607IDE-1#PBF ensures consistent and reliable performance over a wide temperature range. This makes it an ideal choice for industrial, automotive, and communication systems where temperature variations are a concern.

The LTC2607IDE-1#PBF operates from a single 2.7V to 5.5V supply and offers an I2C-compatible serial interface, allowing for easy integration into a variety of microcontroller-based systems. The dual DAC channels provide the flexibility to output two independent analog voltages, which can be programmed via the I2C interface with a simple command set.

Each DAC output can be individually configured to one of the four available I2C addresses, enabling multiple devices to share the same bus without address conflicts. This feature is particularly useful in complex systems that require multiple DACs.

The IC comes in a 14-lead DFN package, which is designed for a small footprint and low-profile applications, while providing excellent thermal performance. The LTC2607IDE-1#PBF is also specified over the industrial temperature range of -40°C to +85°C, ensuring operation in harsh environments.

Key features of the LTC2607IDE-1#PBF include:

  • Dual 16-bit DACs with integrated precision reference
  • Low temperature coefficient: 10ppm/°C
  • Wide supply voltage range: 2.7V to 5.5V
  • I2C-compatible serial interface
  • Four selectable I2C addresses for each DAC
  • 14-lead DFN package for compact design
  • Industrial temperature range: -40°C to +85°C

Whether you are designing precision control systems, adjustable power supplies, or any application that demands high-accuracy analog output, the LTC2607IDE-1#PBF is a reliable and high-performing component that will meet your stringent requirements.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess