EN
  • EN
  • DE

LTC2471IDD#PBF

Part No LTC2471IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Type Surface Mount
Base Product Number LTC2471
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879270-LTC2471IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2471IDD#PBF CAD Model

Description

Product Overview: LTC2471IDD#PBF

The LTC2471IDD#PBF is a precision, easy-to-use, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to bring high-accuracy digital conversion to a variety of applications. This ADC operates from a single 2.7V to 5.5V supply and communicates via a simple I2C-compatible serial interface, making it an excellent choice for space-constrained designs.

With its small 10-lead DFN package, the LTC2471IDD#PBF offers a compact solution for systems requiring high-resolution data acquisition. Its advanced design features an integrated oscillator, eliminating the need for external components and simplifying the overall system design. The device's no latency delta-sigma architecture ensures reliable and accurate measurements, even with multiplexed inputs.

Key Features

  • High Resolution: 16-bit output with no missing codes ensures precise data conversion, suitable for demanding applications.
  • Single Supply Operation: Can be powered by a supply voltage ranging from 2.7V to 5.5V, allowing flexibility in various system designs.
  • Easy Interface: I2C-compatible serial interface provides a simple connection to microcontrollers and processors.
  • Internal Oscillator: The built-in oscillator reduces external component count, saving board space and cost.
  • Multiple Speed Grades: Available in different speed grades to match the performance requirements of the application.
  • Automatic Shutdown: Features an automatic shutdown mode to conserve power in battery-operated systems.

Applications

The LTC2471IDD#PBF is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Systems

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing technology, the LTC2471IDD#PBF is backed by a company with a reputation for quality and reliability. This ADC is an ideal choice for engineers seeking an efficient solution for precise data conversion in their next project.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess