EN
  • EN
  • DE

LTC2451IDDB#TRMPBF

Part No LTC2451IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SIGMA-DELTA 8DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Mounting SMD (SMT)
Base Product Number LTC2451
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2451IDDB#TRMPBFTR,LTC2451IDDB#TRMPBFDKR,-2735-LTC2451IDDB#TRMPBFCT,LTC2451IDDB#TRMPBFCT,-2735-LTC2451IDDB#TRMPBFTR-ND,LTC2451IDDBTRMPBF,-2735-LTC2451IDDB#TRMPBFTR,LTC2451IDDB#TRMPBF-ND
Standard Package 500
Win Source Part Number 1072141-LTC2451IDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2451IDDB#TRMPBF CAD Model

Description

An Overview of the LTC2451IDDB#TRMPBF from Analog Devices Inc.

The LTC2451IDDB#TRMPBF is a high-precision, 16-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular ADC component stands out for its ease of use and low-power operation, making it an ideal choice for portable and battery-powered applications where power efficiency and compact design are crucial.

Key Features and Benefits

  • High Resolution: The device provides a 16-bit resolution which ensures high accuracy and fine detail in the digital representation of the analog signal.
  • Single-Ended Input: It features a single-ended input that simplifies the input circuit design, making it easier to interface with sensors and other analog signals.
  • Low Power Consumption: With its low power requirements, the LTC2451IDDB#TRMPBF is optimized for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Easy-to-Use I2C Interface: The device includes an I2C interface for communication, which is widely used and supported, thus ensuring compatibility with a vast array of microcontrollers and processors.
  • Automatic Shutdown: An automatic shutdown feature reduces power consumption between conversions, further enhancing its suitability for power-constrained applications.
  • Small Package Size: The component comes in a small 8-lead DFN package, which is beneficial for designs where space is at a premium.

Applications

The LTC2451IDDB#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Industrial Monitoring and Control Systems
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Automotive Systems

Its high-resolution ADC capabilities make it especially suitable for precision measurement tasks where accurate data acquisition is paramount. The combination of its feature set and the reliability of Analog Devices Inc. ensures that this product is a solid choice for designers looking to incorporate precise analog-to-digital conversion in their projects.

The LTC2451IDDB#TRMPBF is more than just a component; it is a reliable building block that offers designers the performance and efficiency needed to create sophisticated electronic systems. Its integration into a design promises to deliver high accuracy, low power, and ease of use, all in a miniature footprint.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3775 $53.5100
10+ $10.9764 $109.7640
15+ $10.6334 $159.5010
20+ $10.2904 $205.8080
26+ $9.9474 $258.6324
34+ $8.9183 $303.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess