The LTC2430CGN#TRPBF from Analog Devices Inc. is a high-precision, 20-bit analog-to-digital converter (ADC) offering an excellent combination of resolution, speed, and ease of use. Designed with a no-latency delta-sigma (ΔΣ) architecture, it provides a complete analog-to-digital conversion solution with no external components required for many applications.
Key Features:
- Resolution: 20-bit ΔΣ ADC, ensuring high-resolution measurements for sensitive applications.
- Data Output: Digital output is provided via a simple 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, facilitating easy integration with a wide range of microcontrollers and digital systems.
- Sampling Rate: Offers a sampling rate of up to 60 conversions per second (60Hz), balancing precision and speed for both static and dynamic measurement applications.
- Input Range: The input range is configurable to ±2.5V, ±1.25V, or 0V to 2.5V, giving flexibility for various signal levels.
- Reference: An integrated oscillator and reference buffer simplify design by reducing external component requirements.
- Power Supply: Operates from a single 5V power supply, minimizing power consumption and making it suitable for portable devices.
- Package: Housed in a 16-pin narrow SSOP package, it is compact and suitable for space-constrained applications.
- Temperature Range: Specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications:
The LTC2430CGN#TRPBF is ideal for a variety of applications where precise and reliable data acquisition is critical. These applications include industrial process control, temperature measurement, medical instrumentation, factory automation, and battery-operated equipment.
Product Quality and Support:
Analog Devices Inc. is known for its high-quality products, and the LTC2430CGN#TRPBF is no exception. It comes with the support and reliability expected from a leading semiconductor manufacturer, ensuring that designers can incorporate this ADC into their systems with confidence.