EN
  • EN
  • DE

LTC2402CMS#PBF

Part No LTC2402CMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000823-LTC2402CMS#PBF
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Tube
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Base Product Number LTC2402
Number of A/D Converters 1
Ultra Librarian 3D Model Ultra Librarian LTC2402CMS#PBF CAD Model

Description

Product Overview: LTC2402CMS#PBF by Analog Devices Inc.

The LTC2402CMS#PBF is a high-precision, 24-bit No Latency ΔΣ™ ADC (Analog-to-Digital Converter) from Analog Devices Inc., designed for direct digitization of small signal levels. This ADC is part of the LTC2402 series and is packaged in a compact MSOP-10 (Micro Small Outline Package) that is both space-efficient and suitable for automated assembly processes.

One of the standout features of the LTC2402CMS#PBF is its No Latency ΔΣ architecture, which ensures that there is no pipeline delay typically associated with traditional Delta-Sigma converters. This makes it an excellent choice for systems that require both high precision and real-time data processing. The device is capable of achieving a resolution of 24 bits without missing codes, and it has an impressive conversion rate of 10 samples per second, balancing precision with speed.

The LTC2402CMS#PBF operates from a single 2.7V to 5.5V power supply, making it versatile for various power-sensitive applications. Its low supply current of 0.4mA (typical) is ideal for battery-powered devices and portable instrumentation. Additionally, the ADC features an onboard oscillator, eliminating the need for external components and simplifying the design process.

With an integrated, high-accuracy differential input, the LTC2402CMS#PBF is well-suited for measuring small signal variations in a variety of applications such as industrial process control, temperature measurement, and data acquisition systems. Its SPI-compatible serial interface allows for easy integration with microcontrollers and digital systems.

Moreover, the LTC2402CMS#PBF incorporates multiple built-in features to ensure reliable and robust performance. These include a self-calibration function on every conversion, which compensates for internal offset and gain errors, as well as a 50Hz/60Hz rejection mode that filters out common power line frequency noise, ensuring clean and stable readings in electrically noisy environments.

Overall, the LTC2402CMS#PBF from Analog Devices Inc. is a sophisticated ADC solution that offers exceptional accuracy, ease of use, and flexibility for engineers and designers seeking to incorporate high-precision analog-to-digital conversion into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess