EN
  • EN
  • DE

LTC2382IMS-16#PBF

Part No LTC2382IMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Base Product Number LTC2382
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847451-LTC2382IMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2382IMS-16#PBF CAD Model

Description

Analog Devices Inc. LTC2382IMS-16#PBF Overview

The LTC2382IMS-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver a combination of speed, precision, and power efficiency. This ADC is well-suited for a wide range of applications including medical imaging, industrial control systems, and high-speed data acquisition systems.

Key Features

  • Resolution: The device offers a 16-bit resolution, providing high precision for applications that require accurate signal conversion.
  • Sampling Rate: With a maximum sampling rate of 2.5Msps, the LTC2382IMS-16#PBF can handle high-speed signals without compromising data integrity.
  • Low Power Consumption: It is designed for power-sensitive applications, with a typical power consumption of only 21mW at the full sampling rate.
  • No Pipeline Delay: The SAR architecture ensures that the ADC provides data output with no pipeline delay, which is critical for real-time processing applications.
  • Flexible Supply Voltage: The ADC operates on a single 5V supply, simplifying the power supply design.
  • Easy Interface: It features a SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.
  • Small Package: The LTC2382IMS-16#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications.

Applications

The precision and speed of the LTC2382IMS-16#PBF make it an excellent choice for various applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2382IMS-16#PBF is no exception. It provides consistent performance and is designed to meet the rigorous demands of industrial and commercial applications. With its robust design and advanced features, this ADC is a reliable choice for engineers looking to enhance the accuracy and efficiency of their data conversion processes.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess