EN
  • EN
  • DE

LTC2364IDE-16#TRPBF

Part No LTC2364IDE-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879215-LTC2364IDE-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2364IDE-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2364IDE-16#TRPBF

The LTC2364IDE-16#TRPBF is a high-precision, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance analog technology. This compact, low-power device is designed to deliver accurate and reliable digital representations of analog signals, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition systems.

One of the key features of the LTC2364IDE-16#TRPBF is its high sampling rate, which allows it to capture and convert analog signals at speeds up to 250 kSps (kilo-samples per second). This makes it suitable for capturing fast transient events and for applications that require a high degree of signal fidelity. The device operates from a single 2.5V to 5.5V supply, providing flexibility in various system designs and ensuring compatibility with a range of microcontrollers and digital systems.

The LTC2364IDE-16#TRPBF also boasts an impressive signal-to-noise ratio (SNR) and low distortion performance, ensuring that the digital output closely matches the original analog signal. This level of precision is critical in applications where data integrity is paramount. The ADC features a SPI-compatible serial interface, which simplifies the integration process and allows for easy communication with most microprocessors and digital systems.

In terms of packaging, the LTC2364IDE-16#TRPBF is offered in a compact, 12-lead DFN (4mm x 3mm) package, which is suitable for space-constrained applications. The device also features a guaranteed operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the LTC2364IDE-16#TRPBF from Analog Devices Inc. is a robust and precise ADC solution that offers engineers the performance and versatility needed for critical data conversion tasks. Its combination of high-speed operation, low power consumption, and small form factor makes it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess