EN
  • EN
  • DE

LTC2324HUKG-12#PBF

Part No LTC2324HUKG-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 52QFN / 12 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 2M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting SMD (SMT)
Base Product Number LTC2324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2324HUKG-12#PBF
Standard Package 45
Win Source Part Number 1028242-LTC2324HUKG-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2324HUKG-12#PBF CAD Model

Description

Product Overview: LTC2324HUKG-12#PBF

The LTC2324HUKG-12#PBF is a high-performance, 12-bit, low-noise, 4-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. Designed to cater to the precise needs of data acquisition systems, this ADC is capable of delivering outstanding accuracy and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed instrumentation.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring high levels of precision in measurements.
  • Channels: Four fully differential channels allow for simultaneous sampling, which is critical for multi-channel applications where phase alignment is important.
  • Sample Rate: High-speed performance with a sample rate of up to 5Msps per channel, enabling the capture of rapidly changing signals without loss of data.
  • Low Noise: Designed with a low-noise architecture, the LTC2324HUKG-12#PBF ensures clean, accurate signal conversion, which is essential for high-fidelity applications.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for battery-powered or energy-sensitive systems.
  • No Latency: Zero-latency operation allows for immediate updates without delay, which is crucial for control loop applications.
  • Wide Input Range: The ADC supports a wide input common-mode range, providing flexibility in interfacing with various signal sources.
  • Interface: Features a serial peripheral interface (SPI) for easy integration with microcontrollers and digital systems.
  • Package: Offered in a compact 5mm x 5mm QFN package, the LTC2324HUKG-12#PBF is optimized for space-constrained applications.

Applications

The LTC2324HUKG-12#PBF is ideally suited for a variety of demanding applications where precision and speed are critical. Its robust feature set makes it an excellent choice for:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Automated Test Equipment
  • Instrumentation

With its combination of performance, efficiency, and versatility, the LTC2324HUKG-12#PBF from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance their systems with a reliable and accurate ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7239 $63.4478
4+ $26.0299 $104.1196
6+ $25.2165 $151.2990
9+ $24.4030 $219.6270
11+ $23.5896 $259.4856
15+ $21.1493 $317.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,671 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess