EN
  • EN
  • DE

LTC2309HF#PBF

Part No LTC2309HF#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 14ksps 12-bit Serial Automotive 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Integral Nonlinearity (INL) 1 LSB
Interface I2C, Serial
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 15 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 2.3 mA
Number of Bits 12
Number of Converters 1
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Bipolar, Unipolar
Power Dissipation 15 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 14 ksps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 985692-LTC2309HF#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2309HF#PBF CAD Model

Description

The LTC2309HF#PBF is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance analog technology. This ADC is designed to operate with a single 5V supply, making it suitable for a wide range of applications, including process control, medical equipment, and industrial monitoring systems.

Key Features

  • Resolution: 12-bit resolution provides precise digital representation of analog signals.
  • Channels: 8-channel multiplexer with single-ended inputs allows for multiple signal acquisitions with one device.
  • Sample Rate: Fast throughput rate of up to 50ksps enables real-time data acquisition and processing.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its power-efficient design.
  • No External Driver Needed: Internal conversion clock simplifies design and reduces external component count.
  • Easy Interface: I²C serial interface provides a simple connection to most microcontrollers and digital systems.
  • Small Package: Housed in a compact, 16-lead TSSOP package, it is suitable for space-constrained applications.

Applications

The LTC2309HF#PBF is versatile and can be used in a variety of applications. Its precision and speed make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Robotics and Automation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2309HF#PBF is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring high reliability and performance.

Ordering Information

The LTC2309HF#PBF is available for order now. For detailed specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess