EN
  • EN
  • DE

LTC2165IUK#PBF

Part No LTC2165IUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC 125Msps 16-bit Parallel/Serial (SPI)/LVDS 48-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 6 LSB
Interface Parallel
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 314 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 200 mV
Mount Surface Mount
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 314 mW
Resolution 2 B
RoHS Compliant
Sampling Rate 125 Msps
Schedule B 8542390000
Supply Type Analog, Digital
Win Source Part Number 1018942-LTC2165IUK#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2165IUK#PBF CAD Model

Description

Analog Devices Inc. LTC2165IUK#PBF High-Speed ADC

The LTC2165IUK#PBF is a cutting-edge high-speed, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in a compact package. This ADC is part of a family of high-performance converters that are ideal for demanding applications requiring high data rates and precise signal conversion, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: The LTC2165IUK#PBF offers a high resolution of 16 bits, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 250 Mega samples per second (Msps), this ADC is capable of converting high-frequency signals without losing fidelity.
  • Input Range: The device features a flexible input range, making it suitable for a variety of signal types.
  • Low Power Consumption: It is designed for efficiency, with a low power consumption that makes it suitable for power-sensitive applications.
  • Output Data Interface: The ADC provides a serialized LVDS output interface, which reduces the number of data lines required and minimizes the I/O count on the receiving end.
  • Package: The LTC2165IUK#PBF comes in a compact 48-lead 7mm × 7mm QFN package, which is ideal for space-constrained applications.

Performance and Reliability

The LTC2165IUK#PBF is designed to operate over the industrial temperature range, ensuring reliable performance under varying conditions. Its robust design and high-quality manufacturing standards make it a reliable choice for critical applications where accuracy and stability are paramount.

Applications

With its high-speed capabilities and precision, the LTC2165IUK#PBF is well-suited for a range of applications, including:

  • Medical imaging systems
  • High-speed data acquisition
  • Communications infrastructure
  • Test and measurement equipment
  • Radar and satellite systems

Analog Devices Inc. is known for its commitment to quality and innovation, and the LTC2165IUK#PBF is a testament to their expertise in the field of high-speed data conversion technology. Whether you're upgrading existing systems or designing new digital solutions, this ADC is sure to exceed performance expectations.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess