EN
  • EN
  • DE

LTC2299IUP

Part No LTC2299IUP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.4V
Voltage - Supply, Digital 2.7V ~ 3.4V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 625733-LTC2299IUP
Ultra Librarian 3D Model Ultra Librarian LTC2299IUP CAD Model

Description

Product Overview: LTC2299IUP from Analog Devices Inc.

The LTC2299IUP is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to deliver precision and speed for a wide range of applications, including medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Resolution: The LTC2299IUP offers a 14-bit resolution, ensuring high precision in digital signal processing.
  • Sampling Rate: With a maximum sampling rate of 10Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds, making it ideal for applications that require fast data acquisition.
  • Dual ADC Channels: The inclusion of two ADC channels allows for simultaneous sampling of two different signals, which is beneficial for complex signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2299IUP operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Input Range: It features a flexible input range that can be configured to accommodate various signal amplitudes, providing versatility in different system designs.
  • Interface: The device includes a user-friendly SPI (Serial Peripheral Interface) for easy communication with microcontrollers and digital systems.
  • Package: The LTC2299IUP is available in a compact QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

This ADC is suitable for a variety of applications, including:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control and Automation

Reliability and Performance

The LTC2299IUP is built to meet the high standards of reliability and performance that are synonymous with Analog Devices Inc. products. With its robust design and advanced technology, the LTC2299IUP provides engineers with a reliable solution for precision data conversion in demanding environments.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess