EN
  • EN
  • DE

LTC2255IUH#PBF

Part No LTC2255IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 32-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 5 LSB
Interface Parallel
Lead Free Yes
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 132 mA
Number of A/D Converters 1
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 32
Operating Supply Voltage 3 V
Packaging Bulk
Polarity Bipolar
Power Dissipation 468 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 125 Msps
Schedule B 8542390000, 8542390000
Win Source Part Number 1032331-LTC2255IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2255IUH#PBF CAD Model

Description

The LTC2255IUH#PBF is a high-performance, low-power 14-bit, 125Msps Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to bring precision and speed to a wide array of digital signal processing and data acquisition systems. With its cutting-edge architecture and advanced design, this ADC is well-suited for applications requiring high dynamic range and fast sampling rates, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: 14-bit performance allows for precise signal representation, providing fine detail in captured signals.
  • Sampling Rate: Fast sampling rate of 125Msps (mega samples per second) ensures accurate digitization of rapidly changing signals.
  • Power Efficiency: Designed for low power consumption, it operates efficiently to reduce thermal footprint and energy costs.
  • Input Range: The flexible input range accommodates a variety of signal levels for versatile application use.
  • Differential Inputs: Differential input capability improves noise immunity and signal integrity over long distances.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance.
  • Package: The device is housed in a compact 32-lead QFN package, ideal for space-constrained applications.

Applications

The LTC2255IUH#PBF is tailored for a range of applications that demand high-speed and accurate data conversion. Its robust feature set makes it an excellent choice for:

  • Communications (e.g., wireless and wired broadband, data acquisition)
  • Medical Imaging (e.g., CT scanners, digital X-ray)
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Industrial Imaging and Video Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2255IUH#PBF is no exception. Manufactured to the highest standards, it is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess