EN
  • EN
  • DE

LTC2245CUH#TRPBF

Part No LTC2245CUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879194-LTC2245CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2245CUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC2245CUH#TRPBF High-Speed ADC

The LTC2245CUH#TRPBF is a cutting-edge high-speed Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in a wide range of demanding applications. This component is part of the LTC2245 product family, which is known for its high sample rates, low noise, and low power consumption, making it an ideal choice for advanced digital data acquisition systems.

Key Features:

  • Resolution: The LTC2245CUH#TRPBF boasts a 14-bit resolution, which provides high precision in digital representation of the analog input signal.
  • Sample Rate: With a sample rate of up to 125Msps (Mega samples per second), this ADC is capable of converting analog signals at high frequencies, suitable for high-bandwidth applications.
  • Power Efficiency: The device operates with a low power consumption, making it an excellent choice for power-sensitive applications.
  • Input Range: It features a flexible input range, which can be adjusted to accommodate different signal amplitudes, ensuring versatility across various use cases.
  • Output Format: The ADC provides a parallel LVDS (Low-Voltage Differential Signaling) output, which minimizes noise and allows for high-speed data transfers.
  • Package: Housed in a compact QFN (Quad Flat No-lead) package, the LTC2245CUH#TRPBF is designed for space-constrained applications, while also providing excellent thermal performance.

Applications:

The LTC2245CUH#TRPBF is suitable for a wide array of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Instrumentation and Test Equipment
  • Digital Oscilloscopes

With its robust feature set, the LTC2245CUH#TRPBF from Analog Devices Inc. is designed to meet the rigorous demands of modern electronic systems, providing accurate and rapid conversion of analog signals to digital data. Whether it's for high-speed data acquisition, communication systems, or precision instrumentation, this ADC stands out with its performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess