EN
  • EN
  • DE

LTC2236IUH#PBF

Part No LTC2236IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 25M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.4V
Voltage - Supply, Digital 2.7V ~ 3.4V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Type Surface Mount
Base Product Number LTC2236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378946-LTC2236IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2236IUH#PBF CAD Model

Description

LTC2236IUH#PBF - High-Speed ADC from Analog Devices Inc.

The LTC2236IUH#PBF is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that require high-speed data acquisition and signal processing. This ADC is an integral component for systems that demand precision and speed, such as medical imaging, digital communication, and instrumentation.

Key Features:

  • Resolution: The LTC2236IUH#PBF offers a resolution of 12 bits, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 25 Msps (Mega samples per second), this ADC is capable of converting high-frequency analog signals into digital data without missing critical information.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2236IUH#PBF operates with a low power consumption, making it suitable for battery-powered devices and systems where energy efficiency is crucial.
  • Interface: It includes a user-friendly digital interface that allows for easy integration with microprocessors and digital signal processors.
  • Package: Housed in a compact QFN (Quad-Flat No-leads) package, the LTC2236IUH#PBF is designed for space-constrained applications.

Applications:

The versatility and performance of the LTC2236IUH#PBF make it an ideal choice for a wide range of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Portable medical devices
  • Instrumentation and control systems
  • Radar and satellite communication systems

Conclusion:

The LTC2236IUH#PBF from Analog Devices Inc. represents a blend of precision, speed, and efficiency, making it a top choice for engineers and designers looking to enhance their systems with high-performance data conversion. Its robust feature set ensures that it can meet the rigorous demands of modern electronic devices and applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess