EN
  • EN
  • DE

LTC2221IUP

Part No LTC2221IUP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-QFN (9x9)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879189-LTC2221IUP
Ultra Librarian 3D Model Ultra Librarian LTC2221IUP CAD Model

Description

Product Overview: LTC2221IUP by Analog Devices Inc.

The LTC2221IUP is a cutting-edge, high-performance 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This ADC is part of the LTC2221 series and is designed to offer excellent dynamic performance with a sampling rate of up to 250Msps.

Key Features

  • High-Speed Performance: With a sampling rate of 250Msps, this ADC is ideal for demanding applications that require rapid data acquisition, such as medical imaging, communication systems, and digital data storage.
  • Resolution: The 12-bit resolution ensures high precision in converting analog signals to digital, providing fine detail for complex signal processing.
  • Low Power Consumption: Designed for efficiency, the LTC2221IUP operates with a low power dissipation, making it suitable for power-sensitive applications.
  • SNR and SFDR: It boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion to deliver clean, accurate signal conversion.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a wider dynamic range, accommodating more complex signal environments.
  • Flexible Supply Voltages: The device supports a range of supply voltages, providing versatility for different system requirements.
  • Compact Packaging: Housed in a compact QFN package, the LTC2221IUP saves valuable board space while maintaining robust performance.

Applications

The LTC2221IUP is well-suited for a variety of high-speed signal processing tasks. Its performance and features make it an excellent choice for:

  • Telecommunications
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Digital Imaging Systems
  • Spectrum Analyzers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2221IUP is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

For detailed specifications, application notes, and support resources, visit the official Analog Devices Inc. website or contact their customer support for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess