EN
  • EN
  • DE

LTC2152IUJ-14#PBF

Part No LTC2152IUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC Pipelined 250Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 5.5 LSB
Interface Parallel, SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 433 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Converters 1
Number of Elements 1
Number of Pins 40
Operating Supply Voltage 1.8 V
Power Dissipation 433 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 250 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1072090-LTC2152IUJ-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2152IUJ-14#PBF CAD Model

Description

Analog Devices Inc. LTC2152IUJ-14#PBF Overview

The LTC2152IUJ-14#PBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for demanding applications. This ADC features a sampling rate of up to 250Msps, making it an ideal choice for applications such as medical imaging, telecommunications, and digital data acquisition systems that require high data rates and precision.

Key Features

  • Resolution: 14-bit dual ADC, providing high-resolution digital outputs for precise signal representation.
  • Sampling Rate: Capable of sampling at rates up to 250Msps, enabling the capture of high-frequency signals without loss of information.
  • Input Range: The LTC2152IUJ-14#PBF offers a flexible input range, accommodating a variety of signal amplitudes.
  • Low Power Consumption: Designed for efficiency, it maintains low power dissipation, which is critical for high-density and thermally sensitive applications.
  • Digital Outputs: Features LVDS (Low-Voltage Differential Signaling) outputs for robust, high-speed digital data transmission.
  • Package: Housed in a compact QFN (Quad Flat No-lead) package, the LTC2152IUJ-14#PBF saves valuable board space and is suitable for space-constrained applications.

Performance and Reliability

The ADC boasts excellent linearity and noise performance, ensuring accurate signal conversion even in noisy environments. Its advanced design minimizes the effects of jitter and provides a clean, stable digital output. The robust construction and quality of the LTC2152IUJ-14#PBF guarantee reliable operation over an extended temperature range, making it a versatile choice for various industrial conditions.

Applications

With its high-speed capabilities and precision, the LTC2152IUJ-14#PBF is well-suited for a range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Telecommunication Infrastructure
  • Radar and Satellite Communications
  • Test and Measurement Equipment

Analog Devices Inc. is known for its commitment to delivering high-quality components that push the boundaries of performance and reliability. The LTC2152IUJ-14#PBF ADC is no exception and stands as a testament to their expertise in the field of high-speed data conversion technology.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess