EN
  • EN
  • DE

LTC1854CG#TRPBF

Part No LTC1854CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1854
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879151-LTC1854CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1854CG#TRPBF CAD Model

Description

Product Overview: LTC1854CG#TRPBF

The LTC1854CG#TRPBF is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This ADC is designed for applications where a combination of high-speed, low power consumption, and multiple-channel data acquisition is required. Its compact form factor and robust feature set make it an ideal choice for a wide range of applications, including medical instruments, industrial process control, and data acquisition systems.

Key Features:

  • Resolution: This ADC offers a 12-bit resolution, providing fine detail in the analog signal conversion process for precise measurements.
  • Multiple Channels: With 8 single-ended or 4 differential input channels, the LTC1854CG#TRPBF can handle multiple signal inputs simultaneously, making it highly versatile for complex systems.
  • Sampling Rate: It features a high-speed sampling rate of up to 100ksps (kilo samples per second), ensuring that rapid signal variations are accurately captured.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Interface: The device includes a user-friendly SPI (Serial Peripheral Interface) for easy communication with microprocessors or digital systems.
  • Software Configurable: Users can configure the ADC's setup through software, providing flexibility and ease of integration into various systems.

Package and Quality:

The LTC1854CG#TRPBF is offered in a 28-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on printed circuit boards. The device is also part of the tape and reel packaging option, indicated by the #TRPBF suffix, which is suitable for automated assembly processes, thereby reducing manufacturing time and costs.

Reliability and performance are paramount for Analog Devices Inc., and the LTC1854CG#TRPBF is no exception. It is built to meet high industry standards, ensuring consistent and reliable operation in various environments and applications. With its combination of speed, precision, and multiple input channels, the LTC1854CG#TRPBF is a versatile ADC solution that can meet the demands of a wide array of data conversion needs.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5275 $58.1100
9+ $11.9200 $107.2800
13+ $11.5475 $150.1175
18+ $11.1750 $201.1500
24+ $10.8025 $259.2600
31+ $9.6850 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess