EN
  • EN
  • DE

LTC1740IG#PBF

Part No LTC1740IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 36SSOP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 6M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog ±5V, 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-SSOP
Mounting SMD (SMT)
Base Product Number LTC1740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Names -2735-LTC1740IG#PBF
Standard Package 37
Win Source Part Number 1214617-LTC1740IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1740IG#PBF CAD Model

Description

The LTC1740IG#PBF is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This precision DAC is part of the LTC family, known for its reliability and cutting-edge technology in data conversion.

Key Features

  • Resolution: 14-bit
  • Interface Type: Serial (SPI)
  • Settling Time: Fast, ensuring real-time performance for demanding applications
  • Output Type: Voltage, providing a wide range of applications
  • Supply Voltage Range: Dual supply operation for flexible system integration
  • Package: 28-SSOP, offering a compact form factor suitable for space-constrained applications
  • Operating Temperature: Industrial range, ensuring reliable performance under varying environmental conditions

Applications

The LTC1740IG#PBF is designed for a wide range of applications where precise digital-to-analog conversion is critical. Its high resolution and fast settling time make it an ideal choice for:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Telecommunications Equipment
  • Industrial Process Control
  • Precision Instrumentation

Performance and Quality

Analog Devices Inc. ensures that the LTC1740IG#PBF meets the highest standards of performance and quality. The device features:

  • Low power consumption, making it suitable for power-sensitive applications
  • High linearity, ensuring accurate analog output for precision applications
  • No missing codes, which guarantees the output voltage will increment smoothly across all codes

Ordering and Availability

The LTC1740IG#PBF is available for order, and its robust packaging is designed to meet the requirements of a wide range of industrial and commercial applications. For pricing, availability, and additional technical specifications, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1780 $106.3560
3+ $43.6334 $130.9002
5+ $42.2698 $211.3490
6+ $40.9063 $245.4378
8+ $39.5427 $316.3416
10+ $35.4520 $354.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess