EN
  • EN
  • DE

LTC1693-1IS8#TRPBF

Part No LTC1693-1IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features High-Side or Low-Side Gate Driver IC Non-Inverting 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1693
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1693-1IS8#TRPBFCT, LTC1693-1IS8#TRPBFTR, LTC1693-1IS8#TRPBFDKR, LTC1693-1IS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879131-LTC1693-1IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1693-1IS8#TRPBF CAD Model

Description

Product Overview: LTC1693-1IS8#TRPBF from Analog Devices Inc.

The LTC1693-1IS8#TRPBF is a high-speed, single MOSFET driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This MOSFET driver is engineered to provide fast and efficient switching performance for a wide range of power management applications.

Key Features

  • High-Speed Operation: The LTC1693-1IS8#TRPBF is capable of delivering swift transition times, with a typical rise and fall time of 25ns, ensuring rapid switching to minimize power losses and increase efficiency in power circuits.
  • High Peak Output Current: It can deliver a peak output current of up to 1.25A, making it suitable for driving large capacitive loads and ensuring robust performance even in demanding situations.
  • Adaptive Shoot-Through Protection: The device includes built-in shoot-through protection to prevent both the high-side and low-side MOSFETs from conducting simultaneously, thus preventing damage to the MOSFETs and the power supply.
  • Wide Supply Voltage Range: The LTC1693-1IS8#TRPBF operates over a supply voltage range of 4.5V to 15V, accommodating various application requirements and ensuring flexibility in system design.
  • Thermal Protection: With thermal shutdown protection, the device automatically turns off if the die temperature exceeds safe operating limits, thereby providing additional safety and reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power MOSFET Gate Drivers

Package and Quality

The LTC1693-1IS8#TRPBF comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems. As a product of Analog Devices Inc., it meets rigorous quality and performance standards, ensuring reliability and longevity in a wide range of operating conditions.

Whether you are designing a power supply for industrial equipment, a motor control circuit for automation, or a high-efficiency DC-DC converter for portable devices, the LTC1693-1IS8#TRPBF is an excellent choice for driving your power MOSFETs with precision and strength.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5662 $66.2648
8+ $13.5928 $108.7424
12+ $13.1680 $158.0160
16+ $12.7433 $203.8928
21+ $12.3185 $258.6885
28+ $11.0442 $309.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,998 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess