EN
  • EN
  • DE

LTC1596CCSW#PBF

Part No LTC1596CCSW#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT A-OUT 16SOIC / 16 Bit Digital to Analog Converter 1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number LTC1596
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1596CCSW#PBF
Standard Package 47
Win Source Part Number 1072016-LTC1596CCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1596CCSW#PBF CAD Model

Description

Product Overview

The LTC1596CCSW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a renowned leader in precision analog technology. This precision DAC is part of a family of products that offer excellent accuracy and stability, making them ideal for a wide range of applications, including industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • Resolution: 16-bit
  • Interface: Serial
  • Settling Time: Typically 10µs to 1/2 LSB
  • Output Type: Voltage - Buffered
  • Supply Voltage Range: ±5V to ±15V
  • Packaging: 20-SOIC (0.295", 7.50mm Width)

Performance Characteristics

The LTC1596CCSW#PBF offers exceptional performance with a monotonic output over the full operating temperature range. Its low power consumption and fast settling time ensure efficient operation in high-speed systems. The DAC also features a bipolar output, which provides both positive and negative voltage outputs, enhancing its versatility in different circuit designs.

Applications

With its high resolution and stability, the LTC1596CCSW#PBF is well-suited for applications that require precise analog signal generation. It is commonly used in:

  • Process Control and Automation
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Digital Calibration
  • Waveform Generation

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products. The LTC1596CCSW#PBF is built to meet rigorous standards, ensuring reliable performance in critical applications. Each device undergoes comprehensive testing to guarantee its specifications under extended temperature ranges and varied operating conditions.

Environmental and Regulatory Compliance

The LTC1596CCSW#PBF adheres to environmental standards, ensuring that the product is compliant with RoHS directives. This commitment to environmental responsibility means that customers can integrate the DAC into their designs with confidence, knowing that it meets current regulatory requirements for hazardous substances.

Overall, the LTC1596CCSW#PBF from Analog Devices Inc. represents an ideal solution for designers seeking a high-accuracy, reliable DAC for their precision analog applications.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess