EN
  • EN
  • DE

LTC1546IG#TRPBF

Part No LTC1546IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15 mV
Data Rate -
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378933-LTC1546IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1546IG#TRPBF CAD Model

Description

Product Overview: LTC1546IG#TRPBF from Analog Devices Inc.

The LTC1546IG#TRPBF is a high-performance interface product from Analog Devices Inc., designed to cater to the demanding requirements of communication systems. This integrated circuit (IC) offers a multifunctional approach to interfacing in a single package, providing users with a versatile solution for their design needs.

Key Features

  • Integrated Interface: The LTC1546IG#TRPBF combines multiple communication functions, including a multiprotocol transceiver, a termination network, and a 5V regulator, offering a comprehensive solution for interfacing needs.
  • High-Speed Operation: This product supports high-speed data transmission, making it suitable for applications that require fast and reliable communication.
  • Low Power Consumption: Designed for efficiency, the LTC1546IG#TRPBF is optimized for low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Protection: The device includes protection features such as short-circuit protection and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for deployment in harsh environments.

Applications

The LTC1546IG#TRPBF is ideal for a variety of applications, particularly in the field of telecommunications and networking. It is well-suited for use in systems that require a reliable interface for RS485/RS422 or other multiprotocol data transmission. Some common applications include:

  • Network Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Point-of-Sale Terminals

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1546IG#TRPBF is no exception. The product is available in a robust 24-pin SSOP package, ensuring durability and longevity. It also comes with the reliability that engineers have come to expect from Analog Devices Inc., making it a trusted choice for critical applications.

In summary, the LTC1546IG#TRPBF from Analog Devices Inc. is a versatile and efficient solution for complex interfacing challenges. Its combination of speed, power efficiency, and robust protection features make it an excellent choice for designers looking to enhance the communication capabilities of their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8015 $81.6030
4+ $33.4788 $133.9152
6+ $32.4324 $194.5944
8+ $31.3860 $251.0880
10+ $30.3407 $303.4070
13+ $27.2014 $353.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess