EN
  • EN
  • DE

LTC1479IG#PBF

Part No LTC1479IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description PowerPath Controller for Dual Battery Systems 6V to 28V Automotive 36-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package G
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 36
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1071994-LTC1479IG#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1479IG#PBF CAD Model

Description

Analog Devices Inc. LTC1479IG#PBF PowerPath Controller

The LTC1479IG#PBF is a sophisticated PowerPath controller designed by Analog Devices Inc., an industry leader in high-performance analog technology. This component is engineered to provide seamless power management and switching between multiple power sources, ensuring reliable operation and extended battery life in portable devices.

Key Features

  • Dual PowerPath Control: The LTC1479IG#PBF allows for automatic switching between two power sources, typically a battery and an external supply, to deliver a continuous, uninterrupted power supply to the load.
  • Low Voltage Operation: With an operating range that accommodates low voltages, this controller is suitable for applications that run on single-cell lithium-ion or multi-cell NiMH/NiCd batteries.
  • High Efficiency: The device features low-loss P-channel MOSFET ideal diodes, which minimize power dissipation and maximize efficiency during power transfer.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from excessive current draw, which can occur during fault conditions.
  • Thermal Regulation: The LTC1479IG#PBF includes thermal regulation to prevent overheating, ensuring reliable operation across a wide range of environmental conditions.
  • Compact Packaging: Housed in a compact 28-lead SSOP package, the controller is designed for space-constrained applications.

Applications

The LTC1479IG#PBF is ideal for a variety of portable and battery-powered devices where power efficiency and management are critical. Applications include but are not limited to:

  • Portable Computers and PDAs
  • Portable Instruments and Medical Devices
  • Handheld Radios and GPS Units
  • Smart Battery Chargers and Backup Systems

Product Specifications

Analog Devices Inc. has designed the LTC1479IG#PBF to meet stringent performance criteria. This PowerPath controller operates over a temperature range of -40°C to 85°C, ensuring reliability in diverse operating environments. The industrial-grade design underscores its suitability for critical applications where consistent performance is a non-negotiable requirement.

For more detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1410 $56.2820
5+ $23.0901 $115.4505
7+ $22.3685 $156.5795
10+ $21.6469 $216.4690
12+ $20.9254 $251.1048
16+ $18.7607 $300.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess