EN
  • EN
  • DE

LTC1409CSW#TRPBF

Part No LTC1409CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name LTC1409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879065-LTC1409CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1409CSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1409CSW#TRPBF Product Overview

The LTC1409CSW#TRPBF is a high-performance, low-power, 12-bit, 200ksps analog-to-digital converter (ADC) from Analog Devices Inc., a leading global semiconductor company. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial data acquisition systems, medical instruments, and communication systems.

Key Features

  • Resolution: The LTC1409CSW#TRPBF offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a conversion rate of up to 200,000 samples per second (200ksps), this ADC is suitable for high-speed applications that require rapid data acquisition.
  • Single Supply Operation: It operates from a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power dissipation, which is crucial for portable and battery-operated devices.
  • Software Selectable Inputs: It includes multiple software-selectable inputs that allow for a flexible interface with various signal sources.
  • Package: The LTC1409CSW#TRPBF is offered in a compact 28-lead SW package, which is ideal for space-constrained applications.

Applications

This ADC is versatile and can be used in numerous applications. Its high-speed performance makes it suitable for:

  • Industrial data acquisition systems
  • Medical instruments such as ECG and EEG monitors
  • Telecommunications systems
  • Imaging systems
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1409CSW#TRPBF is no exception. This product is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure performance and durability.

Environmental and Regulatory Compliance

The LTC1409CSW#TRPBF is designed with environmental considerations in mind. It complies with various international standards, ensuring that it meets the regulatory requirements for electronic components in different regions.

In summary, the LTC1409CSW#TRPBF from Analog Devices Inc. is a highly reliable and efficient solution for precision analog-to-digital conversion, offering excellent performance for a diverse range of high-speed applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess