EN
  • EN
  • DE

LTC1391IGN#TRPBF

Part No LTC1391IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1391
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879056-LTC1391IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1391IGN#TRPBF CAD Model

Description

Product Overview: LTC1391IGN#TRPBF

The LTC1391IGN#TRPBF is a high-performance, multiplexer (mux) device designed and manufactured by Analog Devices Inc., a leader in precision engineering. This particular component is part of the LTC1391 series and is known for its reliability and versatility in various electronic applications.

Key Features

  • Channel Configuration: The LTC1391IGN#TRPBF offers an 8-channel configuration, allowing users to select between eight different input signals or to connect a single output to one of eight inputs for signal routing flexibility.
  • Low On-Resistance: It features a low on-resistance of the internal switches, ensuring minimal signal distortion and power loss, which is critical for maintaining signal integrity in precision applications.
  • Single Supply Operation: This device operates from a single 5V supply, simplifying the power design requirements and making it suitable for low-power systems.
  • Bidirectional Signal Flow: The bidirectional nature of the switches allows signals to pass in both directions, from input to output or output to input, providing design flexibility.
  • Package: It comes in a narrow 16-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.
  • Extended Temperature Range: The LTC1391IGN#TRPBF is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

With its robust feature set, the LTC1391IGN#TRPBF is an excellent choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Signal Routing
  • Communication Systems
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1391IGN#TRPBF is no exception. It is designed to meet the stringent requirements of industrial applications and is subjected to rigorous testing to ensure high reliability and performance.

Ordering Information

The part number LTC1391IGN#TRPBF denotes the tape and reel packaging option, which is preferred for automated assembly processes. For detailed specifications and ordering information, customers should refer to the official Analog Devices Inc. datasheet or contact their sales representative.

In conclusion, the LTC1391IGN#TRPBF from Analog Devices Inc. is a versatile and reliable multiplexer solution that offers exceptional performance for a variety of electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess